multicomp PRO D Sub Connector, Standard, 15 Position, Plug; D Sub Connector Type Multicomp Pro MH10552

Description
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:MH105; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:MH105; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 15 Position, Plug; D Sub Connector Type Multicomp Pro - 67C8435 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Plug; D Sub Connector Type Multicomp Pro
67C8435
D Sub Connector, Standard, 15 Position, Plug; D Sub Connector Type Multicomp Pro 67C8435
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:MH105; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:MH105; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C8435
Product Name D Sub Connector, Standard, 15 Position, Plug; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 144211-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
SB ® 50/Powerpole ® 75 Die Set #10 AWG - 1388G7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details