multicomp PRO Strain Relief, 37 Position; Product Range Multicomp Pro MH-10178

Description
STRAIN RELIEF, 37 POSITION; Product Range:MH105 Series; For Use With:MH105 Series IDC D Sub Connectors; D Sub Shell Size:DC; Strain Relief Material:-; Cable Diameter Max:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 37 POSITION; Product Range:MH105 Series; For Use With:MH105 Series IDC D Sub Connectors; D Sub Shell Size:DC; Strain Relief Material:-; Cable Diameter Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 37 Position; Product Range Multicomp Pro - 24M4820 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 37 Position; Product Range Multicomp Pro
24M4820
Strain Relief, 37 Position; Product Range Multicomp Pro 24M4820
STRAIN RELIEF, 37 POSITION; Product Range:MH105 Series; For Use With:MH105 Series IDC D Sub Connectors; D Sub Shell Size:DC; Strain Relief Material:-; Cable Diameter Max:- RoHS Compliant: Yes

STRAIN RELIEF, 37 POSITION; Product Range:MH105 Series; For Use With:MH105 Series IDC D Sub Connectors; D Sub Shell Size:DC; Strain Relief Material:-; Cable Diameter Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M4820
Product Name Strain Relief, 37 Position; Product Range Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details