multicomp PRO Strain Relief, 25 Position; Product Range Multicomp Pro MH-10177

Description
STRAIN RELIEF, 25 POSITION; Product Range:MH105 Series; For Use With:MH105 Series IDC D Sub Connectors; D Sub Shell Size:DB; Strain Relief Material:-; Cable Diameter Max:- RoHS Compliant: Yes
Description
STRAIN RELIEF, 25 POSITION; Product Range:MH105 Series; For Use With:MH105 Series IDC D Sub Connectors; D Sub Shell Size:DB; Strain Relief Material:-; Cable Diameter Max:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Strain Relief, 25 Position, part number 24M4819, is designed for use with MH105 Series IDC D-Sub Connectors. It is constructed from black, glass-filled polyester material, compliant with UL944-0 standards. The product operates within a temperature range of -55°C to +125°C. This strain relief is suitable for applications requiring secure cable management and protection, particularly in environments where durability and temperature resilience are critical. The dimensions and specifications ensure compatibility with the specified D-Sub shell size, making it a practical choice for engineers looking to enhance the reliability of their connections.

Datasheet Summary
Powered by GS/AI

The Strain Relief, 25 Position, part number 24M4819, is designed for use with MH105 Series IDC D-Sub Connectors. It is constructed from black, glass-filled polyester material, compliant with UL944-0 standards. The product operates within a temperature range of -55°C to +125°C. This strain relief is suitable for applications requiring secure cable management and protection, particularly in environments where durability and temperature resilience are critical. The dimensions and specifications ensure compatibility with the specified D-Sub shell size, making it a practical choice for engineers looking to enhance the reliability of their connections.

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 25 Position; Product Range Multicomp Pro - 24M4819 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 25 Position; Product Range Multicomp Pro
24M4819
Strain Relief, 25 Position; Product Range Multicomp Pro 24M4819
STRAIN RELIEF, 25 POSITION; Product Range:MH105 Series; For Use With:MH105 Series IDC D Sub Connectors; D Sub Shell Size:DB; Strain Relief Material:-; Cable Diameter Max:- RoHS Compliant: Yes

STRAIN RELIEF, 25 POSITION; Product Range:MH105 Series; For Use With:MH105 Series IDC D Sub Connectors; D Sub Shell Size:DB; Strain Relief Material:-; Cable Diameter Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M4819
Product Name Strain Relief, 25 Position; Product Range Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products