multicomp PRO Strain Relief, 15 Position; Product Range Multicomp Pro MH-10176

Description
STRAIN RELIEF, 15 POSITION; Product Range:MH105; For Use With:MH105 Series IDC D Sub Connectors; D Sub Shell Size:DA; Strain Relief Material:-; Cable Diameter Max:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 15 POSITION; Product Range:MH105; For Use With:MH105 Series IDC D Sub Connectors; D Sub Shell Size:DA; Strain Relief Material:-; Cable Diameter Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 15 Position; Product Range Multicomp Pro - 24M4818 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 15 Position; Product Range Multicomp Pro
24M4818
Strain Relief, 15 Position; Product Range Multicomp Pro 24M4818
STRAIN RELIEF, 15 POSITION; Product Range:MH105; For Use With:MH105 Series IDC D Sub Connectors; D Sub Shell Size:DA; Strain Relief Material:-; Cable Diameter Max:- RoHS Compliant: Yes

STRAIN RELIEF, 15 POSITION; Product Range:MH105; For Use With:MH105 Series IDC D Sub Connectors; D Sub Shell Size:DA; Strain Relief Material:-; Cable Diameter Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M4818
Product Name Strain Relief, 15 Position; Product Range Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details