multicomp PRO Resistor, Metal Glaze, 6.8Mohm, 2W, 5%; Resistance Multicomp Pro MGRF2WJ0685AA9

Description
RESISTOR, METAL GLAZE, 6.8MOHM, 2W, 5%; Resistance:6.8Mohm; Product Range:MGRF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL GLAZE, 6.8MOHM, 2W, 5%; Resistance:6.8Mohm; Product Range:MGRF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Glaze, 6.8Mohm, 2W, 5%; Resistance Multicomp Pro - 74M3248 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 6.8Mohm, 2W, 5%; Resistance Multicomp Pro
74M3248
Resistor, Metal Glaze, 6.8Mohm, 2W, 5%; Resistance Multicomp Pro 74M3248
RESISTOR, METAL GLAZE, 6.8MOHM, 2W, 5%; Resistance:6.8Mohm; Product Range:MGRF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL GLAZE, 6.8MOHM, 2W, 5%; Resistance:6.8Mohm; Product Range:MGRF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3248
Product Name Resistor, Metal Glaze, 6.8Mohm, 2W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 6.80E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers