multicomp PRO Resistor, Metal Glaze, 3.9Mohm, 2W, 5%; Resistance Multicomp Pro MGRF2WJ0395AA9

Description
RESISTOR, METAL GLAZE, 3.9MOHM, 2W, 5%; Resistance:3.9Mohm; Product Range:MGRF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL GLAZE, 3.9MOHM, 2W, 5%; Resistance:3.9Mohm; Product Range:MGRF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Glaze, 3.9Mohm, 2W, 5%; Resistance Multicomp Pro - 74M3245 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 3.9Mohm, 2W, 5%; Resistance Multicomp Pro
74M3245
Resistor, Metal Glaze, 3.9Mohm, 2W, 5%; Resistance Multicomp Pro 74M3245
RESISTOR, METAL GLAZE, 3.9MOHM, 2W, 5%; Resistance:3.9Mohm; Product Range:MGRF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL GLAZE, 3.9MOHM, 2W, 5%; Resistance:3.9Mohm; Product Range:MGRF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3245
Product Name Resistor, Metal Glaze, 3.9Mohm, 2W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 3.90E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details