multicomp PRO Resistor, Metal Glaze, 3.3Mohm, 2W, 5%; Resistance Multicomp Pro MGRF2WJ0335AA9

Description
RESISTOR, METAL GLAZE, 3.3MOHM, 2W, 5%; Resistance:3.3Mohm; Product Range:MGRF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL GLAZE, 3.3MOHM, 2W, 5%; Resistance:3.3Mohm; Product Range:MGRF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Glaze, 3.3Mohm, 2W, 5%; Resistance Multicomp Pro - 74M3243 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 3.3Mohm, 2W, 5%; Resistance Multicomp Pro
74M3243
Resistor, Metal Glaze, 3.3Mohm, 2W, 5%; Resistance Multicomp Pro 74M3243
RESISTOR, METAL GLAZE, 3.3MOHM, 2W, 5%; Resistance:3.3Mohm; Product Range:MGRF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL GLAZE, 3.3MOHM, 2W, 5%; Resistance:3.3Mohm; Product Range:MGRF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3243
Product Name Resistor, Metal Glaze, 3.3Mohm, 2W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 3.30E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers