multicomp PRO Resistor, Metal Glaze, 1.2Mohm, 2W, 5%; Resistance Multicomp Pro MGRF2WJ0125AA9

Description
RESISTOR, METAL GLAZE, 1.2MOHM, 2W, 5%; Resistance:1.2Mohm; Product Range:MGRF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL GLAZE, 1.2MOHM, 2W, 5%; Resistance:1.2Mohm; Product Range:MGRF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Glaze, 1.2Mohm, 2W, 5%; Resistance Multicomp Pro - 74M3236 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 1.2Mohm, 2W, 5%; Resistance Multicomp Pro
74M3236
Resistor, Metal Glaze, 1.2Mohm, 2W, 5%; Resistance Multicomp Pro 74M3236
RESISTOR, METAL GLAZE, 1.2MOHM, 2W, 5%; Resistance:1.2Mohm; Product Range:MGRF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL GLAZE, 1.2MOHM, 2W, 5%; Resistance:1.2Mohm; Product Range:MGRF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3236
Product Name Resistor, Metal Glaze, 1.2Mohm, 2W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1.20E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details