multicomp PRO Resistor, Metal Glaze, 8.2Mohm, 1W, 5%; Resistance Multicomp Pro MGRF1WJ0825A10

Description
RESISTOR, METAL GLAZE, 8.2MOHM, 1W, 5%; Resistance:8.2Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL GLAZE, 8.2MOHM, 1W, 5%; Resistance:8.2Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Glaze, 8.2Mohm, 1W, 5%; Resistance Multicomp Pro - 74M3234 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 8.2Mohm, 1W, 5%; Resistance Multicomp Pro
74M3234
Resistor, Metal Glaze, 8.2Mohm, 1W, 5%; Resistance Multicomp Pro 74M3234
RESISTOR, METAL GLAZE, 8.2MOHM, 1W, 5%; Resistance:8.2Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL GLAZE, 8.2MOHM, 1W, 5%; Resistance:8.2Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3234
Product Name Resistor, Metal Glaze, 8.2Mohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 8.20E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details