multicomp PRO Resistor, Metal Glaze, 3.3Mohm, 1W, 5%; Resistance Multicomp Pro MGRF1WJ0335A10

Description
RESISTOR, METAL GLAZE, 3.3MOHM, 1W, 5%; Resistance:3.3Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL GLAZE, 3.3MOHM, 1W, 5%; Resistance:3.3Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Glaze, 3.3Mohm, 1W, 5%; Resistance Multicomp Pro - 74M3228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 3.3Mohm, 1W, 5%; Resistance Multicomp Pro
74M3228
Resistor, Metal Glaze, 3.3Mohm, 1W, 5%; Resistance Multicomp Pro 74M3228
RESISTOR, METAL GLAZE, 3.3MOHM, 1W, 5%; Resistance:3.3Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL GLAZE, 3.3MOHM, 1W, 5%; Resistance:3.3Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3228
Product Name Resistor, Metal Glaze, 3.3Mohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 3.30E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers