multicomp PRO Resistor, Metal Glaze, 2.7Mohm, 1W, 5%; Resistance Multicomp Pro MGRF1WJ0275A10

Description
RESISTOR, METAL GLAZE, 2.7MOHM, 1W, 5%; Resistance:2.7Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL GLAZE, 2.7MOHM, 1W, 5%; Resistance:2.7Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Glaze, 2.7Mohm, 1W, 5%; Resistance Multicomp Pro - 74M3227 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 2.7Mohm, 1W, 5%; Resistance Multicomp Pro
74M3227
Resistor, Metal Glaze, 2.7Mohm, 1W, 5%; Resistance Multicomp Pro 74M3227
RESISTOR, METAL GLAZE, 2.7MOHM, 1W, 5%; Resistance:2.7Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL GLAZE, 2.7MOHM, 1W, 5%; Resistance:2.7Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3227
Product Name Resistor, Metal Glaze, 2.7Mohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 2.70E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details