multicomp PRO Resistor, Metal Glaze, 2.2Mohm, 1W, 5%; Resistance Multicomp Pro MGRF1WJ0225A10

Description
RESISTOR, METAL GLAZE, 2.2MOHM, 1W, 5%; Resistance:2.2Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL GLAZE, 2.2MOHM, 1W, 5%; Resistance:2.2Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Glaze, 2.2Mohm, 1W, 5%; Resistance Multicomp Pro - 74M3225 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 2.2Mohm, 1W, 5%; Resistance Multicomp Pro
74M3225
Resistor, Metal Glaze, 2.2Mohm, 1W, 5%; Resistance Multicomp Pro 74M3225
RESISTOR, METAL GLAZE, 2.2MOHM, 1W, 5%; Resistance:2.2Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL GLAZE, 2.2MOHM, 1W, 5%; Resistance:2.2Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3225
Product Name Resistor, Metal Glaze, 2.2Mohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 2.20E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details