The Multicomp Pro Metal Glaze Resistor has a resistance value of 1.5 MΩ and a power rating of 1W at 70°C. It features a tolerance of ±5% and is designed with an axial leaded package. The maximum working voltage is rated at 3.5 kV, with a maximum overload voltage of 4 kV. This resistor is suitable for applications requiring high stability against environmental conditions and overloads, and it demonstrates excellent performance in absorbing electric shocks, including pulse and surge voltages. The temperature coefficient is ,â§ ±200 PPM/°C, ensuring reliable performance across varying temperatures. The resistor is RoHS compliant, making it suitable for environmentally conscious designs.
RESISTOR, METAL GLAZE, 1.5MOHM, 1W, 5%; Resistance:1.5Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 74M3222 |
| Product Name | Resistor, Metal Glaze, 1.5Mohm, 1W, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 1.50E6 ohms |
| Tolerance | 5 +/- % |