multicomp PRO Resistor, Metal Glaze, 10Mohm, 1W, 5%; Resistance Multicomp Pro MGRF1WJ0106A10

Description
RESISTOR, METAL GLAZE, 10MOHM, 1W, 5%; Resistance:10Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL GLAZE, 10MOHM, 1W, 5%; Resistance:10Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Glaze, 10Mohm, 1W, 5%; Resistance Multicomp Pro - 74M3220 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Glaze, 10Mohm, 1W, 5%; Resistance Multicomp Pro
74M3220
Resistor, Metal Glaze, 10Mohm, 1W, 5%; Resistance Multicomp Pro 74M3220
RESISTOR, METAL GLAZE, 10MOHM, 1W, 5%; Resistance:10Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL GLAZE, 10MOHM, 1W, 5%; Resistance:10Mohm; Product Range:MGRF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M3220
Product Name Resistor, Metal Glaze, 10Mohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1.00E7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details