multicomp PRO Resistor, Metal Film, 30 Ohm, 125Mw, 1%, Full Reel; Product Range Multicomp MFR1/8W-1%-30R

Description
RESISTOR, METAL FILM, 30 OHM, 125mW, 1%, FULL REEL; Product Range:MULTICOMP - MFR Series; Resistance:30ohm; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Resistor Element Type:Metal Film RoHS Compliant: No
Description
RESISTOR, METAL FILM, 30 OHM, 125mW, 1%, FULL REEL; Product Range:MULTICOMP - MFR Series; Resistance:30ohm; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Resistor Element Type:Metal Film RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 30 Ohm, 125Mw, 1%, Full Reel; Product Range Multicomp - 84N1864 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 30 Ohm, 125Mw, 1%, Full Reel; Product Range Multicomp
84N1864
Resistor, Metal Film, 30 Ohm, 125Mw, 1%, Full Reel; Product Range Multicomp 84N1864
RESISTOR, METAL FILM, 30 OHM, 125mW, 1%, FULL REEL; Product Range:MULTICOMP - MFR Series; Resistance:30ohm; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Resistor Element Type:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 30 OHM, 125mW, 1%, FULL REEL; Product Range:MULTICOMP - MFR Series; Resistance:30ohm; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Resistor Element Type:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84N1864
Product Name Resistor, Metal Film, 30 Ohm, 125Mw, 1%, Full Reel; Product Range Multicomp
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details