multicomp PRO Through Hole Metal Film Resistor, Mf50 Series, 68 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro MF50 68R

Description
Through Hole Metal Film Resistor, MF50 Series, 68 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MF50 Series, 68 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mf50 Series, 68 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro - 38K5243 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mf50 Series, 68 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro
38K5243
Through Hole Metal Film Resistor, Mf50 Series, 68 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro 38K5243
Through Hole Metal Film Resistor, MF50 Series, 68 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MF50 Series, 68 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5243
Product Name Through Hole Metal Film Resistor, Mf50 Series, 68 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details