multicomp PRO Metal Film Resistor, 51Kohm, 500Mw, 1%; Resistance Multicomp Pro MF50 51K

Description
METAL FILM RESISTOR, 51KOHM, 500mW, 1%; Resistance:51kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 51KOHM, 500mW, 1%; Resistance:51kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 51Kohm, 500Mw, 1%; Resistance Multicomp Pro - 38K5231 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 51Kohm, 500Mw, 1%; Resistance Multicomp Pro
38K5231
Metal Film Resistor, 51Kohm, 500Mw, 1%; Resistance Multicomp Pro 38K5231
METAL FILM RESISTOR, 51KOHM, 500mW, 1%; Resistance:51kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 51KOHM, 500mW, 1%; Resistance:51kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5231
Product Name Metal Film Resistor, 51Kohm, 500Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 51000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details