multicomp PRO Res, 4K7, 500Mw, Axial, Metal Film; Resistance Multicomp Pro MF50 4K7

Description
RES, 4K7, 500MW, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 500MW, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 500Mw, Axial, Metal Film; Resistance Multicomp Pro - 38K5225 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 500Mw, Axial, Metal Film; Resistance Multicomp Pro
38K5225
Res, 4K7, 500Mw, Axial, Metal Film; Resistance Multicomp Pro 38K5225
RES, 4K7, 500MW, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 4K7, 500MW, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5225
Product Name Res, 4K7, 500Mw, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 4700 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details