multicomp PRO Metal Film Resistor, 4.3Kohm, 500Mw, 1%; Resistance Multicomp Pro MF50 4K3

Description
METAL FILM RESISTOR, 4.3KOHM, 500mW, 1%; Resistance:4.3kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 4.3KOHM, 500mW, 1%; Resistance:4.3kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 4.3Kohm, 500Mw, 1%; Resistance Multicomp Pro - 38K5219 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.3Kohm, 500Mw, 1%; Resistance Multicomp Pro
38K5219
Metal Film Resistor, 4.3Kohm, 500Mw, 1%; Resistance Multicomp Pro 38K5219
METAL FILM RESISTOR, 4.3KOHM, 500mW, 1%; Resistance:4.3kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.3KOHM, 500mW, 1%; Resistance:4.3kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5219
Product Name Metal Film Resistor, 4.3Kohm, 500Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 4300 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details