multicomp PRO Resistor, 3Kohm, 500Mw, ±1%; Resistance Multicomp Pro MF50 3K

Description
RESISTOR, 3KOHM, 500MW, ±1%; Resistance:3kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:10mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3KOHM, 500MW, ±1%; Resistance:3kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3Kohm, 500Mw, ±1%; Resistance Multicomp Pro - 38K5198 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3Kohm, 500Mw, ±1%; Resistance Multicomp Pro
38K5198
Resistor, 3Kohm, 500Mw, ±1%; Resistance Multicomp Pro 38K5198
RESISTOR, 3KOHM, 500MW, ±1%; Resistance:3kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:10mm RoHS Compliant: Yes

RESISTOR, 3KOHM, 500MW, ±1%; Resistance:3kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5198
Product Name Resistor, 3Kohm, 500Mw, ±1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 3000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers