multicomp PRO Through Hole Metal Film Resistor, Mf50 Series, 33 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro MF50 33R

Description
Through Hole Metal Film Resistor, MF50 Series, 33 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Description
Through Hole Metal Film Resistor, MF50 Series, 33 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, MF50 Series, features a resistance value of 33 Ohms and a power rating of 500 mW. It has a tolerance of 1% and a maximum working voltage of 350 V. This resistor is designed with an axial leaded configuration and is compliant with RoHS standards. The product is characterized by low noise, low voltage coefficient, and a low temperature coefficient, ensuring stable performance across various environments. It also offers superior moisture protection due to multiple epoxy coatings on the vacuum-deposited metal film. The resistor is suitable for applications requiring precision and reliability.

Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, MF50 Series, features a resistance value of 33 Ohms and a power rating of 500 mW. It has a tolerance of 1% and a maximum working voltage of 350 V. This resistor is designed with an axial leaded configuration and is compliant with RoHS standards. The product is characterized by low noise, low voltage coefficient, and a low temperature coefficient, ensuring stable performance across various environments. It also offers superior moisture protection due to multiple epoxy coatings on the vacuum-deposited metal film. The resistor is suitable for applications requiring precision and reliability.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mf50 Series, 33 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro - 38K5201 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mf50 Series, 33 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro
38K5201
Through Hole Metal Film Resistor, Mf50 Series, 33 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro 38K5201
Through Hole Metal Film Resistor, MF50 Series, 33 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MF50 Series, 33 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5201
Product Name Through Hole Metal Film Resistor, Mf50 Series, 33 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details