multicomp PRO Metal Film Resistor, 330 Ohm, 500Mw, 1%; Resistance Multicomp Pro MF50 330R

Description
METAL FILM RESISTOR, 330 OHM, 500mW, 1%; Resistance:330ohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 330 OHM, 500mW, 1%; Resistance:330ohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 330 Ohm, 500Mw, 1%; Resistance Multicomp Pro - 38K5203 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 330 Ohm, 500Mw, 1%; Resistance Multicomp Pro
38K5203
Metal Film Resistor, 330 Ohm, 500Mw, 1%; Resistance Multicomp Pro 38K5203
METAL FILM RESISTOR, 330 OHM, 500mW, 1%; Resistance:330ohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 330 OHM, 500mW, 1%; Resistance:330ohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5203
Product Name Metal Film Resistor, 330 Ohm, 500Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 330 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details