multicomp PRO Metal Film Resistor, 330Kohm, 500Mw, 1%, Axial; Resistance Multicomp Pro MF50 330K

Description
METAL FILM RESISTOR, 330KOHM, 500mW, 1%, AXIAL; Resistance:330kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 330KOHM, 500mW, 1%, AXIAL; Resistance:330kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 330Kohm, 500Mw, 1%, Axial; Resistance Multicomp Pro - 38K5206 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 330Kohm, 500Mw, 1%, Axial; Resistance Multicomp Pro
38K5206
Metal Film Resistor, 330Kohm, 500Mw, 1%, Axial; Resistance Multicomp Pro 38K5206
METAL FILM RESISTOR, 330KOHM, 500mW, 1%, AXIAL; Resistance:330kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 330KOHM, 500mW, 1%, AXIAL; Resistance:330kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5206
Product Name Metal Film Resistor, 330Kohm, 500Mw, 1%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 330000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details