multicomp PRO Resistor, 270 Ohm, 500Mw, ±1%; Resistance Multicomp Pro MF50 270R

Description
RESISTOR, 270 OHM, 500MW, ±1%; Resistance:270ohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 270 OHM, 500MW, ±1%; Resistance:270ohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 270 Ohm, 500Mw, ±1%; Resistance Multicomp Pro - 38K5192 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 270 Ohm, 500Mw, ±1%; Resistance Multicomp Pro
38K5192
Resistor, 270 Ohm, 500Mw, ±1%; Resistance Multicomp Pro 38K5192
RESISTOR, 270 OHM, 500MW, ±1%; Resistance:270ohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RESISTOR, 270 OHM, 500MW, ±1%; Resistance:270ohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5192
Product Name Resistor, 270 Ohm, 500Mw, ±1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 270 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details