multicomp PRO Through Hole Metal Film Resistor, Mf50 Series, 16 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro MF50 16R

Description
Through Hole Metal Film Resistor, MF50 Series, 16 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MF50 Series, 16 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mf50 Series, 16 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro - 38K5165 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mf50 Series, 16 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro
38K5165
Through Hole Metal Film Resistor, Mf50 Series, 16 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro 38K5165
Through Hole Metal Film Resistor, MF50 Series, 16 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MF50 Series, 16 ohm, 500 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5165
Product Name Through Hole Metal Film Resistor, Mf50 Series, 16 Ohm, 500 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers