multicomp PRO Metal Film Resistor, 15Kohm, 500Mw, 1%; Resistance Multicomp Pro MF50 15K

Description
METAL FILM RESISTOR, 15KOHM, 500mW, 1%; Resistance:15kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 15KOHM, 500mW, 1%; Resistance:15kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Metal Film Resistor, 15Kohm, 500mW, 1% from the MF50 series features a precision tolerance of ±1% and a power rating of 500mW. It is designed with an axial leaded configuration and is compliant with RoHS standards. The resistor has a maximum working voltage of 350V and a dielectric withstanding voltage of 700V. It exhibits a low temperature coefficient of ±50ppm/°C, ensuring stable performance across varying temperatures. The resistor is constructed with a nichrome element and multiple epoxy coatings for enhanced moisture protection. It is suitable for applications requiring reliable performance in diverse environments.

Datasheet Summary
Powered by GS/AI

The Metal Film Resistor, 15Kohm, 500mW, 1% from the MF50 series features a precision tolerance of ±1% and a power rating of 500mW. It is designed with an axial leaded configuration and is compliant with RoHS standards. The resistor has a maximum working voltage of 350V and a dielectric withstanding voltage of 700V. It exhibits a low temperature coefficient of ±50ppm/°C, ensuring stable performance across varying temperatures. The resistor is constructed with a nichrome element and multiple epoxy coatings for enhanced moisture protection. It is suitable for applications requiring reliable performance in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 15Kohm, 500Mw, 1%; Resistance Multicomp Pro - 38K5163 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15Kohm, 500Mw, 1%; Resistance Multicomp Pro
38K5163
Metal Film Resistor, 15Kohm, 500Mw, 1%; Resistance Multicomp Pro 38K5163
METAL FILM RESISTOR, 15KOHM, 500mW, 1%; Resistance:15kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 15KOHM, 500mW, 1%; Resistance:15kohm; Product Range:MF50 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5163
Product Name Metal Film Resistor, 15Kohm, 500Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 15000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details