multicomp PRO Res, 75R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro MF25 75R

Description
RES, 75R, 250MW, AXIAL, METAL FILM; Resistance:75ohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RES, 75R, 250MW, AXIAL, METAL FILM; Resistance:75ohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro - 38K5379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro
38K5379
Res, 75R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro 38K5379
RES, 75R, 250MW, AXIAL, METAL FILM; Resistance:75ohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 75R, 250MW, AXIAL, METAL FILM; Resistance:75ohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5379
Product Name Res, 75R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 75 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers