multicomp PRO Res, 5K6, 250Mw, Axial, Metal Film; Resistance Multicomp Pro MF25 5K6

Description
RES, 5K6, 250MW, AXIAL, METAL FILM; Resistance:5.6kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 250MW, AXIAL, METAL FILM; Resistance:5.6kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 250Mw, Axial, Metal Film; Resistance Multicomp Pro - 38K5365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 250Mw, Axial, Metal Film; Resistance Multicomp Pro
38K5365
Res, 5K6, 250Mw, Axial, Metal Film; Resistance Multicomp Pro 38K5365
RES, 5K6, 250MW, AXIAL, METAL FILM; Resistance:5.6kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 5K6, 250MW, AXIAL, METAL FILM; Resistance:5.6kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5365
Product Name Res, 5K6, 250Mw, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 5600 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers