multicomp PRO Res, 510R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro MF25 510R

Description
RES, 510R, 250MW, AXIAL, METAL FILM; Resistance:510ohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RES, 510R, 250MW, AXIAL, METAL FILM; Resistance:510ohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 510R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro - 38K5359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro
38K5359
Res, 510R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro 38K5359
RES, 510R, 250MW, AXIAL, METAL FILM; Resistance:510ohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 510R, 250MW, AXIAL, METAL FILM; Resistance:510ohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5359
Product Name Res, 510R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 510 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details