The Metal Film Resistor 430 Ohm, 250mW, 0.01 Axial from the MF25 series is designed for precision applications. It features a resistance tolerance of ±1% and a temperature coefficient of ±50ppm/°C, ensuring stable performance across varying temperatures. The resistor is rated for a maximum working voltage of 250V and a dielectric withstanding voltage of 500V. It is constructed with a nichrome resistor element, providing reliable performance in diverse environments, and is coated with multiple epoxy layers for enhanced moisture protection. The resistor is RoHS compliant, making it suitable for environmentally conscious projects. This component is ideal for applications requiring low noise and high precision in a compact axial package.
METAL FILM RESISTOR430 OHM250mW0.01AXIAL; Resistance:430ohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 38K5348 |
| Product Name | Metal Film Resistor430 Ohm250Mw0.01Axial; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 430 ohms |
| Tolerance | 1 +/- % |