multicomp PRO Res, 30K, 250Mw, Axial, Metal Film; Resistance Multicomp Pro MF25 30K

Description
RES, 30K, 250MW, AXIAL, METAL FILM; Resistance:30kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RES, 30K, 250MW, AXIAL, METAL FILM; Resistance:30kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 30K, 250mW, Axial, Metal Film resistor from Multicomp Pro is designed for precision applications with a resistance value of 30 kΩ and a power rating of 250 mW. It features a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C, ensuring stable performance across varying conditions. The resistor is constructed with a nichrome element, providing reliable operation in diverse environments, and is coated with multiple layers of epoxy for enhanced moisture protection. It is compliant with RoHS standards and adheres to EIA color-coding for easy identification. The maximum working voltage is rated at 250V, making it suitable for a range of electronic applications.

Datasheet Summary
Powered by GS/AI

The Res, 30K, 250mW, Axial, Metal Film resistor from Multicomp Pro is designed for precision applications with a resistance value of 30 kΩ and a power rating of 250 mW. It features a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C, ensuring stable performance across varying conditions. The resistor is constructed with a nichrome element, providing reliable operation in diverse environments, and is coated with multiple layers of epoxy for enhanced moisture protection. It is compliant with RoHS standards and adheres to EIA color-coding for easy identification. The maximum working voltage is rated at 250V, making it suitable for a range of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 30K, 250Mw, Axial, Metal Film; Resistance Multicomp Pro - 38K5329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 250Mw, Axial, Metal Film; Resistance Multicomp Pro
38K5329
Res, 30K, 250Mw, Axial, Metal Film; Resistance Multicomp Pro 38K5329
RES, 30K, 250MW, AXIAL, METAL FILM; Resistance:30kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 30K, 250MW, AXIAL, METAL FILM; Resistance:30kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5329
Product Name Res, 30K, 250Mw, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 30000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details