RES, 270R, 250MW, AXIAL, METAL FILM; Resistance:270ohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 38K5322 |
| Product Name | Res, 270R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 270 ohms |
| Tolerance | 1 +/- % |