multicomp PRO Through Hole Metal Film Resistor, Mf25 Series, 240 Kohm, 250 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro MF25 240K

Description
Through Hole Metal Film Resistor, MF25 Series, 240 kohm, 250 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MF25 Series, 240 kohm, 250 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mf25 Series, 240 Kohm, 250 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro - 38K5320 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mf25 Series, 240 Kohm, 250 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
38K5320
Through Hole Metal Film Resistor, Mf25 Series, 240 Kohm, 250 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro 38K5320
Through Hole Metal Film Resistor, MF25 Series, 240 kohm, 250 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MF25 Series, 240 kohm, 250 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5320
Product Name Through Hole Metal Film Resistor, Mf25 Series, 240 Kohm, 250 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers