multicomp PRO Res, 22R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro MF25 22R

Description
RES, 22R, 250MW, AXIAL, METAL FILM; Resistance:22ohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RES, 22R, 250MW, AXIAL, METAL FILM; Resistance:22ohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro - 38K5310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro
38K5310
Res, 22R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro 38K5310
RES, 22R, 250MW, AXIAL, METAL FILM; Resistance:22ohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 22R, 250MW, AXIAL, METAL FILM; Resistance:22ohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5310
Product Name Res, 22R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 22 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details