multicomp PRO Resistor, 20 Ohm, 250Mw, ±1%; Resistance Multicomp Pro MF25 20R

Description
RESISTOR, 20 OHM, 250MW, ±1%; Resistance:20ohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Length:6.8mmRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 20 OHM, 250MW, ±1%; Resistance:20ohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Length:6.8mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 20 Ohm, 250Mw, ±1%; Resistance Multicomp Pro - 38K5305 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20 Ohm, 250Mw, ±1%; Resistance Multicomp Pro
38K5305
Resistor, 20 Ohm, 250Mw, ±1%; Resistance Multicomp Pro 38K5305
RESISTOR, 20 OHM, 250MW, ±1%; Resistance:20ohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Length:6.8mmRoHS Compliant: Yes

RESISTOR, 20 OHM, 250MW, ±1%; Resistance:20ohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Length:6.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5305
Product Name Resistor, 20 Ohm, 250Mw, ±1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details