multicomp PRO Res, 1K, 250Mw, Axial, Metal Film; Resistance Multicomp Pro MF25 1K

Description
RES, 1K, 250MW, AXIAL, METAL FILM; Resistance:1kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 250MW, AXIAL, METAL FILM; Resistance:1kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 250Mw, Axial, Metal Film; Resistance Multicomp Pro - 38K5270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 250Mw, Axial, Metal Film; Resistance Multicomp Pro
38K5270
Res, 1K, 250Mw, Axial, Metal Film; Resistance Multicomp Pro 38K5270
RES, 1K, 250MW, AXIAL, METAL FILM; Resistance:1kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

RES, 1K, 250MW, AXIAL, METAL FILM; Resistance:1kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5270
Product Name Res, 1K, 250Mw, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers