multicomp PRO Through Hole Metal Film Resistor, Mf25 Series, 13 Ohm, 250 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro MF25 13R

Description
Through Hole Metal Film Resistor, MF25 Series, 13 ohm, 250 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MF25 Series, 13 ohm, 250 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mf25 Series, 13 Ohm, 250 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro - 38K5284 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mf25 Series, 13 Ohm, 250 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
38K5284
Through Hole Metal Film Resistor, Mf25 Series, 13 Ohm, 250 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro 38K5284
Through Hole Metal Film Resistor, MF25 Series, 13 ohm, 250 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MF25 Series, 13 ohm, 250 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5284
Product Name Through Hole Metal Film Resistor, Mf25 Series, 13 Ohm, 250 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers