multicomp PRO Through Hole Metal Film Resistor, Mf25 Series, 130 Ohm, 250 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro MF25 130R

Description
Through Hole Metal Film Resistor, MF25 Series, 130 ohm, 250 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MF25 Series, 130 ohm, 250 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mf25 Series, 130 Ohm, 250 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro - 38K5285 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mf25 Series, 130 Ohm, 250 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
38K5285
Through Hole Metal Film Resistor, Mf25 Series, 130 Ohm, 250 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro 38K5285
Through Hole Metal Film Resistor, MF25 Series, 130 ohm, 250 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MF25 Series, 130 ohm, 250 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5285
Product Name Through Hole Metal Film Resistor, Mf25 Series, 130 Ohm, 250 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details