multicomp PRO Through Hole Metal Film Resistor, Mf25 Series, 12 Ohm, 250 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro MF25 12R

Description
Through Hole Metal Film Resistor, MF25 Series, 12 ohm, 250 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Description
Through Hole Metal Film Resistor, MF25 Series, 12 ohm, 250 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, MF25 Series, part number 38K5279, features a resistance value of 12 Ohms and a power rating of 250 mW. It has a tolerance of 1% and a maximum working voltage of 250 V. This resistor is designed with an axial leaded configuration and is compliant with RoHS standards. The product is characterized by a low temperature coefficient of ±50 ppm/°C, ensuring stable performance across varying temperatures. It also offers low noise and voltage coefficients, making it suitable for precision applications. The resistor is constructed with a nichrome element and multiple epoxy coatings, providing enhanced moisture protection and durability. In terms of performance specifications, it maintains a high insulation resistance of at least 1,000 M,Ѷ and can withstand dielectric voltages without mechanical damage. The resistor is capable of enduring various environmental conditions, making it a reliable choice for engineers seeking a robust and precise component for their projects.

Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, MF25 Series, part number 38K5279, features a resistance value of 12 Ohms and a power rating of 250 mW. It has a tolerance of 1% and a maximum working voltage of 250 V. This resistor is designed with an axial leaded configuration and is compliant with RoHS standards. The product is characterized by a low temperature coefficient of ±50 ppm/°C, ensuring stable performance across varying temperatures. It also offers low noise and voltage coefficients, making it suitable for precision applications. The resistor is constructed with a nichrome element and multiple epoxy coatings, providing enhanced moisture protection and durability. In terms of performance specifications, it maintains a high insulation resistance of at least 1,000 M,Ѷ and can withstand dielectric voltages without mechanical damage. The resistor is capable of enduring various environmental conditions, making it a reliable choice for engineers seeking a robust and precise component for their projects.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mf25 Series, 12 Ohm, 250 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro - 38K5279 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mf25 Series, 12 Ohm, 250 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
38K5279
Through Hole Metal Film Resistor, Mf25 Series, 12 Ohm, 250 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro 38K5279
Through Hole Metal Film Resistor, MF25 Series, 12 ohm, 250 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MF25 Series, 12 ohm, 250 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5279
Product Name Through Hole Metal Film Resistor, Mf25 Series, 12 Ohm, 250 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details