The Res, 120R, 250mW, Axial, Metal Film resistor from Multicomp Pro is designed for precision applications with a resistance tolerance of ±1% and a temperature coefficient of ±50ppm/°C. It operates at a power rating of 250mW and is suitable for a maximum working voltage of 250V. The resistor features a nichrome element for stable performance across various environments and is coated with multiple epoxy layers for enhanced moisture protection. It meets EIA standard color-coding and is RoHS compliant. The product is ideal for applications requiring low noise and a low voltage coefficient, making it a reliable choice for engineers seeking precision resistors in their designs.
RES, 120R, 250MW, AXIAL, METAL FILM; Resistance:120ohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 38K5280 |
| Product Name | Res, 120R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 120 ohms |
| Tolerance | 1 +/- % |