multicomp PRO Res, 120K, 250Mw, Axial, Metal Film; Resistance Multicomp Pro MF25 120K

Description
RES, 120K, 250MW, AXIAL, METAL FILM; Resistance:120kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RES, 120K, 250MW, AXIAL, METAL FILM; Resistance:120kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120K, 250Mw, Axial, Metal Film; Resistance Multicomp Pro - 38K5283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 250Mw, Axial, Metal Film; Resistance Multicomp Pro
38K5283
Res, 120K, 250Mw, Axial, Metal Film; Resistance Multicomp Pro 38K5283
RES, 120K, 250MW, AXIAL, METAL FILM; Resistance:120kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 120K, 250MW, AXIAL, METAL FILM; Resistance:120kohm; Product Range:MF25 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5283
Product Name Res, 120K, 250Mw, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 120000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details