multicomp PRO Through Hole Metal Film Resistor, Mf12 Series, 91 Ohm, 125 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro MF12 91R

Description
Through Hole Metal Film Resistor, MF12 Series, 91 ohm, 125 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MF12 Series, 91 ohm, 125 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mf12 Series, 91 Ohm, 125 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro - 38K5519 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mf12 Series, 91 Ohm, 125 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro
38K5519
Through Hole Metal Film Resistor, Mf12 Series, 91 Ohm, 125 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro 38K5519
Through Hole Metal Film Resistor, MF12 Series, 91 ohm, 125 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MF12 Series, 91 ohm, 125 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5519
Product Name Through Hole Metal Film Resistor, Mf12 Series, 91 Ohm, 125 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details