multicomp PRO Resistor, 51 Ohm, 125Mw, ±1%; Resistance Multicomp Pro MF12 51R

Description
RESISTOR, 51 OHM, 125MW, ±1%; Resistance:51ohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Length:3.5mmRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 51 OHM, 125MW, ±1%; Resistance:51ohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Length:3.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 51 Ohm, 125Mw, ±1%; Resistance Multicomp Pro - 38K5488 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51 Ohm, 125Mw, ±1%; Resistance Multicomp Pro
38K5488
Resistor, 51 Ohm, 125Mw, ±1%; Resistance Multicomp Pro 38K5488
RESISTOR, 51 OHM, 125MW, ±1%; Resistance:51ohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Length:3.5mmRoHS Compliant: Yes

RESISTOR, 51 OHM, 125MW, ±1%; Resistance:51ohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Length:3.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5488
Product Name Resistor, 51 Ohm, 125Mw, ±1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details