multicomp PRO Res, 47K, 125Mw, Axial, Metal Film; Resistance Multicomp Pro MF12 47K

Description
RES, 47K, 125MW, AXIAL, METAL FILM; Resistance:47kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RES, 47K, 125MW, AXIAL, METAL FILM; Resistance:47kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K, 125Mw, Axial, Metal Film; Resistance Multicomp Pro - 38K5486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 125Mw, Axial, Metal Film; Resistance Multicomp Pro
38K5486
Res, 47K, 125Mw, Axial, Metal Film; Resistance Multicomp Pro 38K5486
RES, 47K, 125MW, AXIAL, METAL FILM; Resistance:47kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 47K, 125MW, AXIAL, METAL FILM; Resistance:47kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5486
Product Name Res, 47K, 125Mw, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 47000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details