multicomp PRO Through Hole Metal Film Resistor, Mf12 Series, 3.3 Ohm, 125 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro MF12 3R3

Description
Through Hole Metal Film Resistor, MF12 Series, 3.3 ohm, 125 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MF12 Series, 3.3 ohm, 125 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mf12 Series, 3.3 Ohm, 125 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro - 38K5462 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mf12 Series, 3.3 Ohm, 125 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro
38K5462
Through Hole Metal Film Resistor, Mf12 Series, 3.3 Ohm, 125 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro 38K5462
Through Hole Metal Film Resistor, MF12 Series, 3.3 ohm, 125 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MF12 Series, 3.3 ohm, 125 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5462
Product Name Through Hole Metal Film Resistor, Mf12 Series, 3.3 Ohm, 125 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details