multicomp PRO Res, 3K, 125Mw, Axial, Metal Film; Resistance Multicomp Pro MF12 3K

Description
RES, 3K, 125MW, AXIAL, METAL FILM; Resistance:3kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Datasheet
Description
RES, 3K, 125MW, AXIAL, METAL FILM; Resistance:3kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K, 125Mw, Axial, Metal Film; Resistance Multicomp Pro - 38K5458 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 125Mw, Axial, Metal Film; Resistance Multicomp Pro
38K5458
Res, 3K, 125Mw, Axial, Metal Film; Resistance Multicomp Pro 38K5458
RES, 3K, 125MW, AXIAL, METAL FILM; Resistance:3kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

RES, 3K, 125MW, AXIAL, METAL FILM; Resistance:3kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5458
Product Name Res, 3K, 125Mw, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details