multicomp PRO Through Hole Metal Film Resistor, Mf12 Series, 33 Ohm, 125 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro MF12 33R

Description
Through Hole Metal Film Resistor, MF12 Series, 33 ohm, 125 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MF12 Series, 33 ohm, 125 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mf12 Series, 33 Ohm, 125 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro - 38K5461 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mf12 Series, 33 Ohm, 125 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro
38K5461
Through Hole Metal Film Resistor, Mf12 Series, 33 Ohm, 125 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro 38K5461
Through Hole Metal Film Resistor, MF12 Series, 33 ohm, 125 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MF12 Series, 33 ohm, 125 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5461
Product Name Through Hole Metal Film Resistor, Mf12 Series, 33 Ohm, 125 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details