The Through Hole Metal Film Resistor, MF12 Series, part number 38K5441, features a resistance value of 2.2 Ohms and a power rating of 125 mW. It has a tolerance of 1% and a maximum working voltage of 200 V. This resistor is designed with a low temperature coefficient of ±50 ppm/°C, ensuring stable performance across varying temperatures. The resistor is constructed with a nichrome element, providing reliable operation in diverse environments, and is coated with multiple layers of epoxy for enhanced moisture protection. It is RoHS compliant, making it suitable for environmentally conscious applications. The product is ideal for precision applications where low noise and high stability are required.
Through Hole Metal Film Resistor, MF12 Series, 2.2 ohm, 125 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 38K5441 |
| Product Name | Through Hole Metal Film Resistor, Mf12 Series, 2.2 Ohm, 125 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |