multicomp PRO Metal Film Resistor, 2.7Kohm, 125Mw, 1%, Axial; Resistance Multicomp Pro MF12 2K7

Description
METAL FILM RESISTOR, 2.7KOHM, 125mW, 1%, AXIAL; Resistance:2.7kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 2.7KOHM, 125mW, 1%, AXIAL; Resistance:2.7kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 2.7Kohm, 125Mw, 1%, Axial; Resistance Multicomp Pro - 38K5453 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.7Kohm, 125Mw, 1%, Axial; Resistance Multicomp Pro
38K5453
Metal Film Resistor, 2.7Kohm, 125Mw, 1%, Axial; Resistance Multicomp Pro 38K5453
METAL FILM RESISTOR, 2.7KOHM, 125mW, 1%, AXIAL; Resistance:2.7kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.7KOHM, 125mW, 1%, AXIAL; Resistance:2.7kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5453
Product Name Metal Film Resistor, 2.7Kohm, 125Mw, 1%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 2700 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details