multicomp PRO Metal Film Resistor,axial,2.4 Kohm,125 Mw; Resistance Multicomp Pro MF12 2K4

Description
METAL FILM RESISTOR,AXIAL,2.4 KOHM,125 mW; Resistance:2.4kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR,AXIAL,2.4 KOHM,125 mW; Resistance:2.4kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor,axial,2.4 Kohm,125 Mw; Resistance Multicomp Pro - 38K5448 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor,axial,2.4 Kohm,125 Mw; Resistance Multicomp Pro
38K5448
Metal Film Resistor,axial,2.4 Kohm,125 Mw; Resistance Multicomp Pro 38K5448
METAL FILM RESISTOR,AXIAL,2.4 KOHM,125 mW; Resistance:2.4kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR,AXIAL,2.4 KOHM,125 mW; Resistance:2.4kohm; Product Range:MF12 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K5448
Product Name Metal Film Resistor,axial,2.4 Kohm,125 Mw; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 2400 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details